IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > routers > D-link DI-524UP/E

AirPlusTM G DI-524 Wireless Router

Brand: D-link
Product code: DI-524UP/E
EAN/UPC code: 7900692828742, 0790069282874
Category: routers 
Release date: 12 Jan 2006
Info modified on: 22 Sep 2008 15:22:26
Warranty: 3 Year
 PDF specs

AirPlusTM G DI-524 Wireless Router
DI-524UP/E D-link
14k

D-Link, the industry leader in wireless networking, introduces another breakthrough in wireless connectivity. The D-Link AirPlusTM G DI-524 http://www.dlink.com/products/?pid=316which is capable of transferring data at rates of up to 54Mbps in the 2.4GHz frequency — the same wireless frequency as 802.11b. The D-Link DI-524 also offers four Ethernet ports to support multiple computers.

The ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 0.054 Gbit/s
Data transfer rate 10/54/100 Mbit/s
Networking
Connectivity technology Wireless
Networking features Wireless LAN, Ethernet
Supports ISDN connection
Protocols
Data link protocol Ethernet, Fast Ethernet
Ethernet LAN features
Full duplex
Wireless LAN features
Frequency range 2.4 - 2.462 GHz
Open space max range 400 m
Indoors max range 100 m
WLAN connection
Modulation OFDM
Antenna type External, Single detachable reverse SMA
ADSL features
Supports ADSL connection
Connectivity
Interface RJ45
I/O ports 4x 10/100 Ethernet
1x Power
Management features
Management platform Web-based, DHCP Server
Security
Firewall security NAT with VPN Pass-through, MAC Filtering, IP Filtering, URL filtering, Domain Blocking, Scheduling
Security algorithm supported 802.1x, 64/128-WEP, WPA
VPN support PPTP
L2TP
IPSec
Certificates
Compliance industry standards IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u
Safety FCC
Environmental conditions
Operating temperature range (T-T) 0 - 55 °C
Weight & dimensions
Dimensions W x D x H 109 x 142 x 31 mm
Weight 220 g
Illumination/Alarms
LED indicators Power, Status, WAN, WLAN, LAN (10/100)
58 offers, from 42.09  

Product comments
hd58
2006-05-09 14:31:45
Heb bij u een AirPlusXtremeG+ Router gekocht ( eind 2003 ).Het daarbij behorende netsnoer functioneert niet meer. Graag zou ik dat netsnoer afzonderlijk bestellen. Hoe kan ik dat regelen? H.Dieters Enschede

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box